Vishay Intertechnology, Inc. RES 16.2K OHM 1% 1/2W AXIAL RLR20C1622FMB14

Description
RES 16.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1% 1/2W AXIAL - RLR20C1622FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1% 1/2W AXIAL
RLR20C1622FMB14
RES 16.2K OHM 1% 1/2W AXIAL RLR20C1622FMB14
RES 16.2Kohm 1% 1/2W AXIAL

RES 16.2Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1622FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1622FMB14-ND
Through Hole Resistors RLR20C1622FMB14-ND
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1622FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1622FMB14
Through Hole Resistors RLR20C1622FMB14
RES 16.2K OHM 1% 1/2W AXIAL

RES 16.2K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1622FMB14 RLR20C1622FMB14-ND RLR20C1622FMB14
Product Name RES 16.2K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details