Vishay Intertechnology, Inc. Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C1501GMRE7

Description
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR20C1501GMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR20C1501GMRE7
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C1501GMRE7
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C1501GMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C1501GMRE7TR-ND
Through Hole Resistors 541-RLR20C1501GMRE7TR-ND
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1501GMRE7 541-RLR20C1501GMRE7TR-ND
Product Name Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details