Advantech Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| 10 FE Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB... | |
| 16 port Entry-Level Managed Switch Entry-level managed switch Provides wide operating voltage 8.4~52.8 VDC C1D2 and ATEX certified for horizontal area IXM function enables fast deployment Modbus/TCP enabled by default... | |
| 16 port Gigabit Ethernet Switch Provides 16 Gigabit Ethernet Ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation 12 – 48V DC (8.4 – 52.8VDC) wide-range power input and P-Fail... | |
| 16-port Fast Ethernet Unmanaged Switch Provides 16 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports DIP Switch Configuration: QoS/BSP/VLAN... | |
| 16-port Giga Unmanaged Switch Provides 16 Gigabit ports with Auto MDI/MDI-X Supports 16 x 10/100/1000 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports one-touch DIP Switch Configuration:... | |
| 16-port Gigabit Unmanaged Switch with Redundancy RSTP/STP/X-Ring Provides 16 Gigabit ports with Auto MDI/MDI-X Supports 16 x 10/100/1000 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports one-touch... | |
| 16FE + 2GE Combo Port Unmanaged Switch Provides 16FE+2GE combo port with Auto MDI/MDI-X Supports 16 x 10/100 Mbps Auto-Negotiation + 2 x Combo 10/100/1000M Auto-Negotiation Supports redundant 12 ~... | |
| 16FE Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ 16 ports Fast Ethernet RJ-45 (EKI-5526/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic... | |
| 16FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ 16 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5626C/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides... | |
| 16FE+2G Combo Managed Ethernet Switch support PROFINET, -40~75℃ 16 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5626C/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files... | |
| 16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 16FE+4G SFP Managed Ethernet Switch, -40~75℃ 16 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 16FE+4G SFP Managed Ethernet Switch 16 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 16GE PoE + 4G SFP Ports Managed Industrial PoE Switch 16 IEEE 802.3af/at PoE ports Up to 420W power budget SFP socket for easy and flexible fiber expansion Redundancy: X-Ring... | |
| 16GE+2G SFP Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 16GE+4G SFP Managed Ethernet Switch, -40~75℃ 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 16GE+4G SFP Managed Ethernet Switch 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 16GE+4SFP Port Gigabit Unmanaged Industrial Switch 16 x Gigabit Ethernet ports + 4 x SFP ports SFP socket for easy and flexible fiber expansion NEMA TS2 for traffic control EN50121-4... | |
| 1GE PoE, SFP Injector ,IEEE802.3af/at, 24~48VDC, -40~75℃ Supports multi-rate for SFP slot IEEE 802.3af/at compliant Power input 24-48 VDC, supply 30W per port Provides slim size and DIN-rail/Wall mount with... | |
| 24G+4G Combo Port L2 Managed Switch 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for easy and flexible fiber expansion Management: SNMP v1/v2c/v3, WEB, Telnet,... | |
| 24GE PoE and 4G Combo Managed Ethernet Switch, IEEE802.3af/at, 19" Rackmount, -40~75℃, 46~57VDC 24 x IEEE 802.3 af/at PoE Gigabit ports + 4 x Gigabit Copper/SFP combo ports, provide up... | |
| 24GE+4 10G SFP L2 Managed PoE Switch 24 Gigabit Ethernet ports and 4 10G SFP ports 0 to 60°C operating temperature range Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM... | |
| 24GE+4 10G SFP L2 Managed Switch 24 Gigabit Ethernet ports and 4 10G SFP ports 0 to 60°C operating temperature range Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB IXM function... | |
| 24GE+4G Combo L3 Managed Ethernet Switch, -40~75℃ Rackmount 24G+4G Combo port L3 Managed Switch L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber Expansion Management: SNMP... | |
| 24GE+4G Combo Managed Ethernet Switch, -40~70℃ 24 x Gigabit ports + 4 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet,... | |
| 4 x 10GbE + 16GE + 8GE Combo L3 Managed Ethernet Switch, -40~85℃ 16 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports + 8 x Gigabit combo ports... | |
| 4FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 4 x IEEE 802.3 af/at PoE Fast Ethernet ports + 4 SFP ports Redundancy:... | |
| 4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission 8.4~52.8 V... | |
| 4FE+1FE SC Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+1FE ST Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE SC Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE ST Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2FE ST Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating... | |
| 4FE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 4FE+2G SFP Managed Ethernet Switch 4 Fast Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 4GE PoE / PoE+ and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 4 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports... | |
| 4GE+1G SFP Unmanaged Ethernet Switch, -40~75℃ Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size,... | |
| 4GE+1G SFP Unmanaged Ethernet Switch Provides 4 GE+ 1 SFP ports with auto MDI/MDI-X Supports 10/100/1000 Mbps auto negotiation Supports jumbo frame transmission up to 9kb Provides slim size, DIN-rail... | |
| 4GE+2G SFP Managed Ethernet Switch, -40~75℃ 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < | |
| 4GE+2G SFP Managed Ethernet Switch 4 Gigabit Ethernet ports + 2 SFP ports SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 4GE+4G SFP Managed Ethernet Switch, -40~75℃ 4 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 5FE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission 40~75°C operating temperature range... | |
| 5GE Unmanaged Ethernet Switch, -40~75℃ Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with... | |
| 5GE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range... | |
| 5GE Unmanaged Ethernet Switch Provides 5 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal... | |
| 6FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS,... | |
| 6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up... | |
| 6FE+2x100M Single-Mode SC Fiber Port Industrial Managed Ethernet Switch Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up... | |
| 6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX... | |
| 6GE+2G SC Multi-mode Unmanaged Ethernet Switch, -40~75℃ 6 Gigabit Ethernet ports with auto negotiation and 2 Gigabit fiber optic ports Supports jumbo frame transmission up to 9k bytes Provides slim... | |
| 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for... | |
| 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX... | |
| 8 FE Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB... | |
| 8 Ports Entry-Level Managed Switch Entry-level managed switch Provides wide operating voltage 8.4~52.8 VDC C1D2 and ATEX certified for horizontal area IXM function enables fast deployment Modbus/TCP enabled by default... | |
| 8-Port + 2 SFP Entry-Level Managed Switch Entry-level managed switch Provides wide operating voltage 8.4~52.8 VDC C1D2 and ATEX certified for horizontal area IXM function enables fast deployment Modbus/TCP enabled... | |
| 8AI/5DI/4DO Intelligent I/O Gateway with WISE-EdgeLink 8ch analog input (current or voltage)/ 5ch digital input/ 4ch digital output An intelligent gateway uploading data from edge to cloud Data publishing service... | |
| 8FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS,... | |
| 8FE Managed Ethernet Switch Support Multiple Industrial Protocols,-40~75℃ 8 ports Fast Ethernet RJ-45 (EKI-5528/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides PROFINET GSDML files, EtherNet/IP EDS (Electronic Data... | |
| 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP... | |
| 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy... | |
| 8FE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 4 SFP ports Redundancy:... | |
| 8FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 8 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP... | |
| 8FE+2G Combo Managed Ethernet Switch support Modbus/TCP, -40~75℃ 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5629C/CI-MB) Entry-Level Managed Switch IXM function enables fast deployment Management: SNMP v1/v2c/v3,... | |
| 8FE+2G Combo Managed Ethernet Switch Support Multiple Industrial Protocols, -40~75℃ 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5629C/I-EI) Entry-Level Managed Switch IXM function enables fast deployment Provides... | |
| 8FE+2G Combo Managed Ethernet Switch support PROFINET, -40~75℃ 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports (EKI-5629C/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files... | |
| 8FE+2G Combo Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < | |
| 8FE+2G Combo Managed Ethernet Switch Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 8FE+4G SFP Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 4 SFP ports Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP... | |
| 8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8G + 2G SFP Managed TSN Switch CC-Link IE TSN Class B Certified 8 x Gigabit ports + 2 x Gigabit SFP ports IEEE 1588v2 PTP Precision Time Protocol Features... | |
| 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy... | |
| 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and... | |
| 8GE PoE and 2G Unmanaged Ethernet Switch, IEEE802.3af/at, E-Mark, 12V~24VDC, -40~75℃ Full Gigabit Ethernet ports and comply with IEEE 802.3af/at PoE standard Communicates with SCADA software via Modbus/TCP Communicates with... | |
| 8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at, 46~57VDC, -40~75℃ Certified to IEC 62443-4-2 SL2 8 x IEEE 802.3 af/at PoE Gigabit ports + 4 SFP ports Redundancy: X-Ring... | |
| 8GE PoE and 4G SFP Managed Ethernet Switch, IEEE802.3af/at/bt, 53~57VDC, -40~70℃ Certified to IEC 62443-4-2 SL2 Support 2 x IEEE 802.3bt class 8 90W PoE ports, 6 x IEEE 802.3at/af... | |
| 8GE Unmanaged Ethernet Switch, -40~75℃ Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30... | |
| 8GE Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range... | |
| 8GE Unmanaged Ethernet Switch Provides 8 Gigabit Ethernet ports with Auto MDI/MDI-X Supports 10/100/1000Mbps Auto Negotiation Supports jumbo frame transmission up to 9kbytes Provides Slim size, DIN-rail with IP30 metal... | |
| 8GE+2G Combo Managed Ethernet Switch, -40~75℃ Certified to IEC 62443-4-2 SL2 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8GE+2G Combo Managed Ethernet Switch Certified to IEC 62443-4-2 SL2 8 Gigabit ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms),... | |
| 8GE+2G SFP Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature... | |
| 8GE+4 10G SFP L2 Managed PoE+ Switch 8 Gigabit Ethernet Ports and 4 10G SFP Ports 0 to 60°C operating temperature range Supports 8 IEEE802.3af/at PoE ports 140W PoE Power... | |
| 8GE+4G SFP L3 Managed Ethernet Switch, -40~75℃ DIN-Rail L3 switch 8 Gigabit ports + 4 SFP ports L3 function :Static route , NAT SFP socket for Easy and Flexible Fiber... | |
| 8GE+4G SFP Managed Ethernet Switch, -40~75℃ 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20... | |
| 8GE+4G SFP Managed Ethernet Switch 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms),... | |
| 8GE+4G SFP Port Gigabit Unmanaged PoE Switch Dual 48 VDC power input and 1 x relay output -40 ~ 75°C wide-range operating temperature EN50121-4 approval for railway trackside deployment NEMA... | |
| 8GE+4SFP+4G Combo port Managed Redundant Industrial Switch Certified to IEC 62443-4-2 SL2 12 ~ 48 VDC power input and 1 relay output -40 ~ 75°C wide-range operating temperature (EKI-7716G-4F4CI) EN50121-4... | |
| Automatic backup and restoration configuration tool for managed switches Supports Advantech Easy and convenient to reload system configuration Reduce system down time without extra power input Plug and play quickly... | |
| E-Mark M12 8FE PoE + 2GE Managed Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE... | |
| E-Mark M12 8FE PoE Unmanaged Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE... | |
| EN 50155 L2 20-port managed Ethernet switch with up to 6 x 10G ports 14 x 1G and 6 x 10G ports for high speed application. Up to 14 x... | |
| EN 50155 M12 8FE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; | |
| EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at... | |
| EN 50155 M12 8FE PoE Managed Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power... | |
| EN 50155 M12 8FE PoE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power... | |
| EN 50155 M12 8FE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating... | |
| EN 50155 M12 8GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; | |
| EN 50155 M12 8GE PoE + 2GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at... | |
| EN 50155 M12 8GE PoE + 2GE Unmanaged Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at... | |
| EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal... | |
| EN 50155 M12 8GE PoE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power... | |
| EN 50155 M12 8GE Unmanaged Switch, 24~110VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Wide nominal power input range: 24~110VDC; Operating... | |
| EN50155 Managed Ethernet Switch with 12FE+4GE bypass, 24-110VDC 12 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed Ethernet Switch with 12FE+4GE, 24-110VDC 12 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40... | |
| EN50155 Managed Ethernet Switch with 12GE(4bypass), 24-110VDC 8 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Bypass ports Complies with EN50155 & EN50121-3-2 Operating temperature:... | |
| EN50155 Managed Ethernet Switch with 12GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports... | |
| EN50155 Managed Ethernet Switch with 12GE, 24-110VDC 16 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports... | |
| EN50155 Managed Ethernet Switch with 16GE(4bypass), 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature:... | |
| EN50155 Managed Ethernet Switch with 16xFE+12xGE(4bypass) , 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating... | |
| EN50155 Managed Ethernet Switch with 16xFE+12xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 20xFE+8xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 20xFE+8xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 28xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 28xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards Wide nominal power input range: 24 ~ 110VDC Operating power... | |
| EN50155 Managed Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed Ethernet Switch with 8FE+4GE, 24-110VDC 8 x M12 D-Coded 10/100 Mbps ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40... | |
| EN50155 Managed PoE Ethernet Switch with 12FE+4GE bypass, 24-110VDC 12 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & | |
| EN50155 Managed PoE Ethernet Switch with 12FE+4GE, 24-110VDC 12 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 12GE, 24-110VDC 8 x M12 X-Coded 10/100/1000 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 16GE(4bypass), 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2... | |
| EN50155 Managed PoE Ethernet Switch with 16GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 16xFE+12xGE(4bypass) , 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power... | |
| EN50155 Managed PoE Ethernet Switch with 20xFE+8xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 20xFE+8xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 28xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 28xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input... | |
| EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & | |
| EN50155 Managed PoE Ethernet Switch with 8FE+4GE, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating... | |
| EN50155 Managed PoE Ethernet Switch with 8FE+8GE(2bypass), 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps PoE Ports + 4 x M12 X-Coded... | |
| EN50155 Managed PoE Ethernet Switch with 8FE+8GE, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps PoE Ports + 4 x M12 X-Coded... | |
| EN50155 Managed PoE Switch with 16xFE+12xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input range:... | |
| EN50155 Railway Concurrent Dual-Band 2T2R Wi-Fi AP/Client Support IEEE 802.11n MIMO 2T2R WLAN transmission rate up to 867 Mbps Support secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides web-based configuration Support... | |
| EN50155 Train-To-Ground Wi-Fi/Cellular Router Cellular connectivity with dual SIM cards designed for each cellular module Supports up to 4 WWAN connectivity Supports wide temperature range: -40 ~ 70°C Designed with... | |
| ETB Router with 8 x Fast Ethernet + 4 x Giga Ethernet enables bypass function and dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies... | |
| ETB Router with 8 x Giga Ethernet + 4 x Giga Ethernet(bypass) with dual wide voltage power input Designed for rolling stock Ethernet Train Backbone (ETB) Complies with EN50155, EN50121-3-2... | |
| Fast Ethernet to 802.11 a/b/g/n WLAN Wi-Fi Client Support 802.11 a/b/g/n 2x2 MIMO WLAN transmission rate up to 300Mbps Support secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provide Web-based configuratio Support... | |
| Hardened Long Reach Ethernet Extender, UTP, Coaxial Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable Extends Ethernet up to 1km at 10... | |
| Hardened PoE Long Reach Ethernet Extender, UTP Extends Ethernet up to 800m at 10 Mbps or 500m at 100 Mbps over UTP cable Dual design with PoE+ PD/PSE Railway Trackside... | |
| ICR-1600, CHINA, 2× ETH, 1× RS232/RS485, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps 1 × RS232 + 1 × RS485... | |
| ICR-1600, CHINA, 2× ETH, 1× RS232/RS485, GNSS, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps 1 × RS232 + 1 × | |
| ICR-1600, CHINA, 2× ETH, 1× RS232/RS485, WiFi, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps 1 × RS232 + 1 × | |
| ICR-1600, CHINA, 2× ETH, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps Wide operational temperature range Wall-mount design and optional Din-Rail... | |
| ICR-1600, CHINA, 5× ETH, 1× RS232/RS485, GNSS, Antennas included Industrial ruggedized design LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 5× Ethernet 10/100/1000 Mbps GNSS receiver Wide operational temperature... | |
| ICR-1600, CHINA, 5× ETH, 1× RS232/RS485, WiFi, Antennas included Industrial ruggedized design LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 5× Ethernet 10/100/1000 Mbps 1× WiFi 5, IEEE802.11ac Wide... | |
| ICR-1600, CHINA, 5× ETH, Antennas included Industrial ruggedized design LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 5× Ethernet 10/100/1000 Mbps Wide operational temperature range Optional wall-mount and DIN-rail... | |
| ICR-1600, EMEA, 2× ETH, 1× RS232/RS485, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps 1 × RS232 + 1 × RS485... | |
| ICR-1600, EMEA, 2× ETH, 1× RS232/RS485, GNSS, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps 1 × RS232 + 1 × | |
| ICR-1600, EMEA, 2× ETH, 1× RS232/RS485, WiFi, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps 1 × RS232 + 1 × | |
| ICR-1600, EMEA, 2× ETH, Antennas included LTE Cat.4 with 3G/2G fallback 2 × SIM for redundancy 2 × Ethernet 10/100/1000 Mbps Wide operational temperature range Wall-mount design and optional Din-Rail... | |
| ICR-1600, EMEA, 5× ETH, 1× RS232/RS485, GNSS, Antennas included Industrial ruggedized design LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 5× Ethernet 10/100/1000 Mbps Wide operational temperature range GNSS... | |
| ICR-1600, EMEA, 5× ETH, 1× RS232/RS485, WiFi, Antennas included Industrial ruggedized design LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 5× Ethernet 10/100/1000 Mbps 1× WiFi 5, IEEE802.11ac Wide... | |
| ICR-1600, EMEA, 5× ETH, Antennas included Industrial ruggedized design LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 5× Ethernet 10/100/1000 Mbps Wide operational temperature range Optional wall-mount and DIN-rail... | |
| ICR-1600, EMEA/LATAM/APAC, 2x Ethernet, GPS, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM LTE B1, B3, B7, B8, B20 DIN and Wall mount options 2x ETH GNSS receiver... | |
| ICR-1600, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM LTE B1, B3, B7, B8, B20 DIN and Wall mount options 2x ETH WiFi -... | |
| ICR-1700, CHINA, 5× ETH, 1× RS232/RS485, WiFi, Antennas included 5G NR Cellular Connectivity, Sub-6GHz 3GPP Rel 15 (CN), Support both NSA and SA modes 2× SIM for redundancy, Optional eSIM... | |
| ICR-1700, EMEA, APAC, LATAM, 5× ETH, 1× RS232, 1× RS485, USB, WiFi, GNSS, Antennas included 5G NR Cellular Connectivity, Sub-6GHz 3GPP Rel 17 (EU), support both NSA and SA modes... | |
| ICR-2000, EMEA, 1x Ethernet, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 1× SIM 1× Ethernet, RJ45, 10/100 Mbps 1× DI, 1× DO Wide operational temperature range Wall and DIN... | |
| ICR-2000, EMEA, 1x Ethernet, Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 1× SIM 1× Ethernet, RJ45, 10/100 Mbps 1× DI, 1× DO WiFi 802.11n Wide operational temperature range... | |
| ICR-2000, NAM, 1x Ethernet, Metal, Without Accessories LTE Cat.4 with 3G fallback 1× SIM 1× Ethernet, RJ45, 10/100 Mbps 1× DI, 1× DO Wide operational temperature range Wall and DIN... | |
| ICR-2400, EMEA, 2× Ethernet , 1× RS232, 1× RS485, GNSS, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485... | |
| ICR-2400, EMEA, 2× Ethernet , 1× RS232, 1× RS485, Metal, Without Accessories LPWA communication Cat-M/Cat-NB 450 MHz support (B31, B72, B73) 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× | |
| ICR-2400, EMEA, 2x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485 1× | |
| ICR-2400, EMEA, 2x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 450 MHz support (B31 & B72) 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× | |
| ICR-2400, EMEA, 2x Ethernet , 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485... | |
| ICR-2400, EMEA, RedCap, 2× Ethernet , 1× RS232, 1× RS485, GNSS, Metal, Without Accessories 5G RedCap with LTE fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× | |
| ICR-2400, EMEA, RedCap, 2× Ethernet , 1× RS232, 1× RS485, WiFi, Metal, Without Accessories 5G RedCap with LTE fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× | |
| ICR-2400, Germany, Austria, 2× Ethernet , 1× RS232, 1× RS485, Metal, Without Accessories LTE Cat.4 with 450 MHz support (B72) 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232,... | |
| ICR-2400, JAPAN, 2× ETH , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 3G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485 1× | |
| ICR-2400, JAPAN, 2× ETH , 1x RS232, 1x RS485, WiFi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485... | |
| ICR-2400, LATAM, 2× ETH , 1x RS232, 1x RS485, WiFi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485... | |
| ICR-2400, LATAM, 2x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485 1× | |
| ICR-2400, NAM, 2× ETH , 1× RS232, 1× RS-485, No ACC LTE Cat.4 with 3G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS-232, 1× RS-485 1× DI,... | |
| ICR-2400, NAM, 2× Ethernet , 1× RS232, 1× RS485, GNSS, Metal, Without Accessories LTE Cat.4 with 3G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485... | |
| ICR-2400, NAM, 2× Ethernet , 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G fallback 2× SIM for redundancy 2× Ethernet 10/100 Mbps 1× RS232, 1× RS485... | |
| ICR-2500, EMEA, 4x Ethernet , Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× DI, 1× DO Wide operational temperature... | |
| ICR-2500, EMEA, 4x Ethernet , Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× DI, 1× DO WiFi 802.11n... | |
| ICR-2500, Global, 4× ETH, 1× DI, 1× DO, GNSS, Metal LTE Cat.4 with 3G/2G fallback 2× SIM slots for redundancy 4× Ethernet ports (10/100 Mbps, 3+1 RJ45), 1× DI, 1× | |
| ICR-2500, Global, 4× ETH, 1× DI, 1×DO, WiFi, Metal LTE Cat.4 with 3G/2G fallback 2× SIM slots for redundancy 4× Ethernet ports (10/100 Mbps, 3+1 RJ45), 1× DI, 1× DO... | |
| ICR-2500, Global, 4× Ethernet, Metal, Without Accessories 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× DI, 1× DO Wide operational temperature range Wall and DIN mount options Linux based OS & | |
| ICR-2500, Global, 4× Ethernet, WiFi, Metal, Without Accessories 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× DI, 1× DO WiFi 802.11n Wide operational temperature range Wall and DIN mount options Linux... | |
| ICR-2600, EMEA, 4x Ethernet , 1x RS232, 1x RS485, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× RS232, 1× | |
| ICR-2600, EMEA, 4x Ethernet , 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 2× SIM for redundancy 4× Ethernet 10/100 Mbps (3+1 RJ45) 1× RS232,... | |
| ICR-2700, EMEA, 2× ETH, USB, Metal, EU Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Metal case DIN Rail mounting Wide... | |
| ICR-2700, EMEA, 2× ETH, USB, Metal, No ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet... | |
| ICR-2700, EMEA, 2× ETH, USB, Metal, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Metal case DIN Rail mounting Wide... | |
| ICR-2700, EMEA, 2× ETH, USB, Metal, UK Power supply LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, EMEA, 2× ETH, USB, Plastic, EU Power Supply LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, EMEA, 2× ETH, USB, Plastic, No ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet... | |
| ICR-2700, EMEA, 2× ETH, USB, Plastic, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide... | |
| ICR-2700, EMEA, 2× ETH, USB, Plastic, UK Power Supply LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, EMEA, 2× ETH, USB, WiFi, Metal, EU Power Supply LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready... | |
| ICR-2700, EMEA, 2x Ethernet, USB, Metal, EU Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet... | |
| ICR-2700, EMEA, 2x Ethernet, USB, Metal, Without Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Metal case DIN Rail mounting Wide operational... | |
| ICR-2700, EMEA, 2x Ethernet, USB, Plastic, EU Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide operational... | |
| ICR-2700, EMEA, 2x Ethernet, USB, Plastic, Without Accessories 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0 Plastic case DIN Rail mounting Wide operational... | |
| ICR-2700, EMEA, 2x Ethernet, USB, Wi-Fi, Metal, UK Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, EMEA, 2x Ethernet, USB, Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, EMEA, 2x Ethernet, USB, Wi-Fi, Plastic, EU Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, EMEA, 2x Ethernet, USB, Wi-Fi, Plastic, UK Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, EMEA, 2x Ethernet, USB, Wi-Fi, Plastic, Without Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× | |
| ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Metal, EU Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Metal case DIN... | |
| ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Metal, No ACC 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Metal case DIN Rail... | |
| ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Metal, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Metal case DIN... | |
| ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Plastic, EU Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Plastic case DIN... | |
| ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Plastic, No ACC 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Plastic case DIN Rail... | |
| ICR-2700, GLOBAL, 2× ETH, USB, WiFi, Plastic, UK Power Supply 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n USB Host 2.0 Plastic case DIN... | |
| ICR-2700-S1, EMEA, 2× ETH, USB, Metal, ACC EU Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0... | |
| ICR-2700-S1, EMEA, 2× ETH, USB, WiFi, Metal, ACC EU Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 WiFi 802.11n... | |
| ICR-2700-S1, EMEA, 2× ETH, USB, WiFi, Metal, EU Power Supply LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW... | |
| ICR-2700-S1, EMEA, 2× Ethernet, USB, Metal, EU Accessories LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× | |
| ICR-2700-S1, EMEA, 2× Ethernet, USB, Metal, Without Accessories Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW applications 2× Ethernet 10/100 USB Host 2.0... | |
| ICR-2700-S1, EMEA, IEC 62443-4-2, 2× ETH, USB, Metal, No ACC LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer SW... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Metal, EU ACC LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Metal, UK ACC LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Plastic, EU ACC LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Plastic, UK ACC LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Plastic, Without Accessories LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Metal, EU ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Metal, UK ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW application 2× SIM with cover, eSIM... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Plastic, EU ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Plastic, UK ACC LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM... | |
| ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, Wi-Fi, Plastic, Without Accessories LTE Cat.4 with 3G/2G fallback 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM... | |
| ICR-2800-S1, EMEA, 2× Ethernet, 2× RS232/RS485, USB, GPS, Metal, EU ACC LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 GNSS receiver 1.3 GB eMMC storage to... | |
| ICR-2800-S1, EMEA, 2× Ethernet, 2× RS232/RS485, USB, GPS, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 GNSS receiver 1.3 GB eMMC storage to... | |
| ICR-2800-S1, EMEA, 2× Ethernet, 2× RS232/RS485, USB, Wi-Fi, Metal, EU ACC LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 1.3 GB eMMC storage to host customer... | |
| ICR-3200, AUS/NZ, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B1, B2, B3, B4, B5, B7, B8, B28, B40... | |
| ICR-3200, AUS/NZ, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B1, B2, B3, B4, B5, B7, B8, B28,... | |
| ICR-3200, EMEA, 2× Ethernet, 1× RS232, 1× RS485, Metal, EdgeLink, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2× SIM EdgeLink Router App LTE B1, B3, B7, B8, B20, B28, B38,... | |
| ICR-3200, EMEA, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2× SIM LTE B1, B3, B7, B8, B20, B28, B38, B40, B41 Powerful CPU... | |
| ICR-3200, EMEA, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2× SIM LTE B1, B3, B7, B8, B20, B28, B38, B40, B41 Powerful... | |
| ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications... | |
| ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW... | |
| ICR-3200, LTE Cat.M1, NB-IoT, 2× ETH, 1× RS232, 1× RS485, SUPERCAP, Without Accessories Industrial IoT LPWAN Gateway Global LTE Cat.M1 & NB-IoT coverage with GSM fallback Powerful CPU with 1.3... | |
| ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers... | |
| ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71... | |
| ICR-3200, NAM, 2× Ethernet, GNSS, Metal, EdgeLink, Without Accessories LTE Cat.4 with 3G/2G fallback, NAM EdgeLink Router App Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) 2× Ethernet 10/100, I/O... | |
| ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12, B13,... | |
| ICR-3200, NAM, FirstNet, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications - FirstNet Certified LTE B2, B4, B5, B12,... | |
| ICR-4100, EMEA, 2× ETH, USB, SD, WIFI, Without Accessories LTE-Advanced Cat.6 Cellular Connectivity Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 Tri-Band... | |
| ICR-4100, EMEA, 2× ETH, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM,... | |
| ICR-4100, EMEA, 2× ETH, USB, SD, Without Accessories LTE-Advanced Cat.6 Cellular Connectivity Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 GNSS Receiver,... | |
| ICR-4100, EMEA, 2xETH, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM,... | |
| ICR-4100, GLOBAL, 2× ETH, GNSS, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Supports both NSA and SA modes Quad-core CPU with 1 GB RAM 2× | |
| ICR-4100, GLOBAL, 2× ETH, GNSS, WiFi, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Supports both NSA and SA modes Quad-core CPU with 1 GB RAM... | |
| ICR-4100, GLOBAL, 2× ETH, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× | |
| ICR-4100, GLOBAL, 2× ETH, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM,... | |
| ICR-4200, EMEA, 2× ETH, 2× RS232/RS485, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB... | |
| ICR-4200, EMEA, 2× ETH, 2× RS232/RS485, USB, SD, WIFI, Without Accessories LTE-Advanced Cat.6 Cellular Connectivity Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial... | |
| ICR-4200, EMEA, 2× ETH, 2× RS232/RS485, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM... | |
| ICR-4200, EMEA, 2× ETH, 2× RS232/RS485, USB, SD, Without Accessories LTE-Advanced Cat.6 Cellular Connectivity Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485,... | |
| ICR-4200, GLOBAL, 2× ETH, 2× RS232/RS485, GNSS, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Supports both NSA and SA modes Quad-core CPU with 1 GB... | |
| ICR-4200, GLOBAL, 2× ETH, 2× RS232/RS485, USB, SD, WIFI, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB... | |
| ICR-4200, GLOBAL, 2× ETH, 2× RS232/RS485, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM... | |
| ICR-4200, GLOBAL, 2× ETH, 2× Serial RS232/RS485, 4× DI, 2× DO, GNSS, WiFi, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Supports both NSA and SA... | |
| ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, PoE PSE+, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE use... | |
| ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, No ACC LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core... | |
| ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, WIFI, SFP, USB, SD, No ACC LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU with... | |
| ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, WIFI, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet Dual-Band Wi-Fi SFP Connector for SFP... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, Wi-Fi, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, Wi-Fi, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU with 1... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet SFP Connector for SFP modules up to... | |
| ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, Wi-Fi, SFP, USB, SD, Without Accessories LTE Advanced Cat.12 Global Cellular Connectivity Download Speed Up to 600 Mbps Quad-core CPU with... | |
| ICR-4400, GLOBAL, 5xETH, 1× RS232, 1× RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE use... | |
| ICR-4400, GLOBAL, FirstNet, 5xETH, 1x RS232, 1x RS485, CAN, PoE PSE+, SFP, USB, SD, Without accessories FirstNet certified 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and... | |
| ICR-4400, GLOBAL, FirstNet, 5xETH, 1x RS232, 1x RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, Without accessories FirstNet certified 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA... | |
| ICR-4400, GLOBAL, FirstNet, 5xETH, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without accessories FirstNet certified 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes... | |
| ICR-4400, GLOBAL, FirstNet, 5xETH, 1x RS232, 1x RS485, CAN, WIFI, SFP, USB, SD, Without accessories FirstNet certified 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA... | |
| ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA... | |
| ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, Wi-Fi, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and... | |
| ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core... | |
| ICR-4400, GLOBAL, NAM, 5x Ethernet, 1x RS232, 1x RS485, CAN, Wi-Fi, SFP, USB, SD, Without Accessories 5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes... | |
| IEC 61850-3 L2 Modular Managed Switch 3 x 8 Gigabit ports module slots + 4 x 10G SFP+ ports Dual power input options for 110/220V AC or 24-48V DC power... | |
| IEC 61850-3 L3 Modular Managed Switch 3 x 8 Gigabit ports module slots + 4 x 10G SFP+ ports Dual power input options for 110/220V AC or 24-48V DC power... | |
| IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time... | |
| IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 90 ~ 264VAC/88 ~ 370VDC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro... | |
| IEC61850-3 20GE + 8GE Combo L2 Managed Switch, 48DC 16 x Gigabit RJ-45 ports + 4 Gigabit x SFP ports + 8 x Gigabit Combo ports SFP socket for Easy... | |
| IEC61850-3 20GE + 8GE Combo L2 Managed Switch, 90 ~ 264VAC/88 ~ 370VDC 16 x Gigabit RJ-45 ports + 4 Gigabit x SFP ports + 8 x Gigabit Combo ports... | |
| IEEE 802.11 a/b/g/n/ac Concurrent Dual-Band Wi-Fi AP/Client Supports 802.11ac MIMO 2x2 WLAN transmission rate up to 1167 Mbps Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides Web-based configuration Supports dual... | |
| IEEE 802.11 a/b/g/n/ac Wi-Fi Access Point Supports 802.11ac MIMO 2x2 WLAN transmission rates up to 1167 Mbps Supports secure access with WEP, 802.1x, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides web-based configuration Supports dual-band... | |
| IEEE 802.11 a/b/g/n/ac Wi-Fi AP Supports 802.11ac MIMO 2T2R WLAN transmission rate up to 867 Mbps Supports secure access with WEP, 802.1x, WPA/WPA2-Personal, WPA/WPA2-Enterprise Provides Web-based configuration Supports dual bands... | |
| Industrial 24G + 4 10G SFP+ L2 Managed Switch 24 x Gigabit RJ-45 ports + 4 x 10GbE SFP ports Comprehensive Layer 2 Features: Supports VLAN, STP/RSTP, Port Trunking, and... | |
| Industrial Wi-Fi 7 Access Point Supports 802.11be MU-MIMO 2x2x2 (Backward compatible with 802.11b/g/n/ac/ax) Enjoy smooth streaming and roaming with speeds of 5.8 Gbps on 6 GHz, 2.9 Gbps on 5... | |
| ITxPT M12 8FE PoE + 2GE Managed Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports... | |
| ITxPT M12 8GE Unmanaged Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE... | |
| Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports M12 connectors with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Wide nominal power... | |
| NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature. Protocols: ISO 15693/14443(A/B), FeliCa, Mifare Frequency: 13.56 MHz (+/-7 KHz)... |
| << Prev | Next >> |