The ICR-2834GPA01 is an industrial 4G router and IoT gateway with 2× 10/100 Mbps Ethernet ports, 2× selectable RS232/RS485 serial interfaces, a USB 2.0 host port, and a built-in GNSS receiver for positioning and time sync. It features a plastic case measuring 51.4 × 83.8 × 117 mm, DIN rail mounting, and a 9-48 V DC power input. Operating temperature ranges from -40 to +75 °C, with support for sleep mode at 6 mW. The device includes 1.3 GB eMMC storage for customer applications, dual SIM slots with automatic failover, and complies with IEC 62443-4-2 level 1 cybersecurity requirements. It is supplied with a 12 V/1 A EU power adapter and supports LTE Cat.4 with 3G/2G fallback across EMEA bands.
ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Plastic, EU ACC
| Advantech | |
|---|---|
| Product Category | Network Equipment |
| Product Number | ICR-2834GPA01 |
| Product Name | ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Plastic, EU ACC |