Advantech Enet Sw, M12 D X 10, 10/100Mbps; No. Of Ports Advantech EKI-9512-CFIDW10E

Description
ENET SW, M12 D X 10, 10/100MBPS; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D x 10; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Datasheet
Description
ENET SW, M12 D X 10, 10/100MBPS; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D x 10; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Sw, M12 D X 10, 10/100Mbps; No. Of Ports Advantech - 57AC6325 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, M12 D X 10, 10/100Mbps; No. Of Ports Advantech
57AC6325
Enet Sw, M12 D X 10, 10/100Mbps; No. Of Ports Advantech 57AC6325
ENET SW, M12 D X 10, 10/100MBPS; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D x 10; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ENET SW, M12 D X 10, 10/100MBPS; No. of Ports:12Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D x 10; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 57AC6325
Product Name Enet Sw, M12 D X 10, 10/100Mbps; No. Of Ports Advantech
Data Rate 0.0100 to 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modems - 2198154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Modem
Data Rate 0.0100 Gbps
Modem Technology 2G, 4G, 3G
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
SmartFlex, Global, 5x Ethernet, PoE PD, Plastic, Without Accessories - BB-SR30009110-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers