Advantech ITxPT M12 8GE Unmanaged Switch, 9~36 VDC EKI-9508G-ST

Description
ITxPT M12 8GE Unmanaged Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE model) Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C Support power ignition Support power delay-off
Request a Quote Datasheet
Description
ITxPT M12 8GE Unmanaged Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE model) Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C Support power ignition Support power delay-off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITxPT M12 8GE Unmanaged Switch, 9~36 VDC -  - Advantech
Cincinnati, OH, United States
ITxPT M12 8GE Unmanaged Switch, 9~36 VDC
ITxPT M12 8GE Unmanaged Switch, 9~36 VDC
ITxPT M12 8GE Unmanaged Switch, 9~36 VDC M12 connector with IP67 rugged housing Complies with ITxPT, E-Mark Complies with UN ECE R118 & UN ECE R10 Supports PoE IEEE802.3af/at (PoE model) Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C Support power ignition Support power delay-off

ITxPT M12 8GE Unmanaged Switch, 9~36 VDC

  • M12 connector with IP67 rugged housing
  • Complies with ITxPT, E-Mark
  • Complies with UN ECE R118 & UN ECE R10
  • Supports PoE IEEE802.3af/at (PoE model)
  • Wide nominal power input range: 12/24VDC; Operating power input range: 9-36VDC
  • Compact size to fit in different narrow spaces
  • Operating temperature: -40 ~ 70°C
  • Support power ignition
  • Support power delay-off
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name ITxPT M12 8GE Unmanaged Switch, 9~36 VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5× Ethernet, Wi-Fi, PoE PD, Metal, Without Accessories - BB-SR31019420 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
EN50155 Managed PoE Ethernet Switch with 8FE+4GE, 24-110VDC - EKI-9512E-4GMPX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers
Compact Intelligent Gateway W/di&do, 30V; No. Of Ethernet Ports Advantech - 64AH2375 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
Switches, Hubs - 2084-BB-SE408-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details