Advantech EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC EKI-9508G-MPW-B

Description
EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C
Request a Quote Datasheet
Description
EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC - EKI-9508G-MPW-B - Advantech
Cincinnati, OH, United States
EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC
EKI-9508G-MPW-B
EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC EKI-9508G-MPW-B
EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C

EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC

  • M12 connector with IP67 rugged housing
  • Complies with EN50155 & EN50121-3-2
  • Complies with EN45545-2 & EN61373
  • Supports PoE IEEE802.3af/at
  • Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC
  • Compact size to fit in different narrow spaces
  • Operating temperature: -40 ~ 70°C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9508G-MPW-B
Product Name EN 50155 M12 8GE PoE Managed Switch, 24~110 VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8AI/ 8DI/ 4DO/ 4-Slot IO Modbus /BACnet /101/104 /DNP3/PLC/Azure/AWS IoT RTU - ADAM-3600-C2GL1B1E - Advantech
Specs
No. Of Channels 8 #
Features Internet of Things (IoT) Capable
View Details
SmartFlex, AUS/NZ, 5x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) - BB-SR30819125-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway - ECU-1251TL-R10ABE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Switches, Hubs - BB-852-10134-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SC
View Details