Advantech Enet Sw, M12 X X 10, 10/100Mbps/1Gbps; No. Of Ports Advantech EKI-9512-C0IDW10E

Description
ENET SW, M12 X X 10, 10/100MBPS/1GBPS; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 X-Coded x 10; Input Voltage Type:VDC RoHS Compliant: Yes
Description
ENET SW, M12 X X 10, 10/100MBPS/1GBPS; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 X-Coded x 10; Input Voltage Type:VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enet Sw, M12 X X 10, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6326 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, M12 X X 10, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6326
Enet Sw, M12 X X 10, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6326
ENET SW, M12 X X 10, 10/100MBPS/1GBPS; No. of Ports:12Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 X-Coded x 10; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SW, M12 X X 10, 10/100MBPS/1GBPS; No. of Ports:12Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 X-Coded x 10; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 57AC6326
Product Name Enet Sw, M12 X X 10, 10/100Mbps/1Gbps; No. Of Ports Advantech
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2681531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 0.1000 Gbps
View Details
ControlNet Modular Repeater Adaptor - 1786-RPA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details