Advantech Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech EKI-9228G-8CMI-AE

Description
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 8, SFP x 4, RJ45/SFP x 8 RoHS Compliant: Yes
Datasheet
Description
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 8, SFP x 4, RJ45/SFP x 8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6322 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
57AC6322
Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech 57AC6322
ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 8, SFP x 4, RJ45/SFP x 8 RoHS Compliant: Yes

ENET SW, RJ45/SFP, 10/100MBPS/1GBPS; No. of Ports:28Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 8, SFP x 4, RJ45/SFP x 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 57AC6322
Product Name Enet Sw, Rj45/sfp, 10/100Mbps/1Gbps; No. Of Ports Advantech
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Industrial-Grade Edge Device with Portainer -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2681561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 0.0100 to 1 Gbps
View Details