Advantech EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC EKI-9512E-4GMPW-AE

Description
EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing PoE total power budget up to 150W
Request a Quote Datasheet
Description
EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing PoE total power budget up to 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC - EKI-9512E-4GMPW-AE - Advantech
Cincinnati, OH, United States
EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC
EKI-9512E-4GMPW-AE
EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC EKI-9512E-4GMPW-AE
EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports X-Ring Pro for rapid and predictable convergence Supports IXM for fast and easy maintenance Supports N-Key for quick configuration and backup M12 connector with IP67 rugged housing PoE total power budget up to 150W

EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC

  • 8 x M12 D-Coded 10/100 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps Byapss ports
  • Complies with EN50155 & EN50121-3-2
  • Operating temperature: -40 ~ 75°C
  • Operating power input range: 16.8~137.5VDC
  • Supports X-Ring Pro for rapid and predictable convergence
  • Supports IXM for fast and easy maintenance
  • Supports N-Key for quick configuration and backup
  • M12 connector with IP67 rugged housing
  • PoE total power budget up to 150W
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-9512E-4GMPW-AE
Product Name EN50155 Managed PoE Ethernet Switch with 8FE+4GE bypass, 24-110VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2706E-1GFP-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
Gateways, Routers - BB-SR30510020-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
12DI/12DO Intelligent I/O Gateway - ADAM-6750-A - Advantech
Specs
Network Equipment Gateway
Ports / Interfaces 1 x 9-pin plug-in screw terminal, 2 x 15-pin plug-in screw terminal
No. Of Channels 12 #
View Details