Advantech Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2 3
Product Name Notes
Advantech WISE-3240 Zigbee-like & Wi-Fi Industrial Router is design for smart city, Industrial 4.0 applications. USB 2.0 host interface Linux OS/ OpenWRT for easy development Optional external PA/LNA Configurable as...
Compact IoT Edge Computer with Intel® 12th Gen. Core™ i Processor 12th Gen Intel® Core™ i Processor up to 10 Cores Dual Channel DDR5-4800 up to 64GB M.2 E-Key, B-Key,...
Compact IoT Edge Computer with Intel® Core™ i CPU 8th generation Intel® Core™ i processor 2 x GbE, 4 x USB3.2, 2 x RS-232/422/485, 1 x HDMI, 1 x DP,...
FreeScale i.MX 6 DualLite Industrial Protocol Gateway Freescale i.MX 6 Dual Lite A9 1GHz Support MQTT, LWM2M client for cloud communication Embedded with Microsoft Azure certified security chip Support Micro...
Hardened 1000Base-ZX Single Mode SFP (80km) w/ wide temp Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with...
Hardened SFP/1250-ED, SM1310/LC 40km Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The...
Industrial Raspberry Pi 4 HAT Gateway Kit Industrial-grade gateway kit provides Raspberry Pi-ready solutions for rapid prototyping Protect your Raspberry Pi device from dust and temperature extremes Designed for Raspberry...
Intel® Processor N97 IoT Edge Computer with 4x LAN, 6x COM, 4x USB, 1x HDMI, and 1x VGA. Intel® Processor N97 Flexible iDoor expansion design with sufficient IO port 4...
IoT Edge Computer with Intel® Celeron® J3455 Intel® Celeron® J3455 processor Robust design with high stability 2 x GbE, 2 x USB3.0, 2 x USB2.0, 4 x RS232, 2 x...
LoRa Data Gateway for TREK-120 Sensors Can support up to 200 x TREK-120 sensors Backhaul support for LAN/LTE/Wi-Fi 9 ~ 20 V wide input voltage range VESA mount (75 x...
Starter Kit- An integrated sensor-to-cloud solution with 9 sensors, providing a simple way to build IoT condition monitoring for remote facilities. All-in-one I/O gateway connecting OT and IT 9 built-in...

<< Prev