Advantech Industrial Wi-Fi 7 Access Point EKI-6333BE-4GD-A

Description
Industrial Wi-Fi 7 Access Point Supports 802.11be MU-MIMO 2x2x2 (Backward compatible with 802.11b/g/n/ac/ax) Enjoy smooth streaming and roaming with speeds of 5.8 Gbps on 6 GHz, 2.9 Gbps on 5 GHz, and 700 Mbps on 2.4 GHz Supports secure access with WEP, 802.1x, WPA/WPA2/WPA3-Person al, WPA/WPA2/WPA3-Enterp rise 4 ultra-fast 2.5GBASE-T RJ45 Ethernet ports, IEEE 802.3bz compliant -40 to 75 °C Wide temperature design
Request a Quote Datasheet
Description
Industrial Wi-Fi 7 Access Point Supports 802.11be MU-MIMO 2x2x2 (Backward compatible with 802.11b/g/n/ac/ax) Enjoy smooth streaming and roaming with speeds of 5.8 Gbps on 6 GHz, 2.9 Gbps on 5 GHz, and 700 Mbps on 2.4 GHz Supports secure access with WEP, 802.1x, WPA/WPA2/WPA3-Person al, WPA/WPA2/WPA3-Enterp rise 4 ultra-fast 2.5GBASE-T RJ45 Ethernet ports, IEEE 802.3bz compliant -40 to 75 °C Wide temperature design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Wi-Fi 7 Access Point - EKI-6333BE-4GD-A - Advantech
Cincinnati, OH, United States
Industrial Wi-Fi 7 Access Point
EKI-6333BE-4GD-A
Industrial Wi-Fi 7 Access Point EKI-6333BE-4GD-A
Industrial Wi-Fi 7 Access Point Supports 802.11be MU-MIMO 2x2x2 (Backward compatible with 802.11b/g/n/ac/ax) Enjoy smooth streaming and roaming with speeds of 5.8 Gbps on 6 GHz, 2.9 Gbps on 5 GHz, and 700 Mbps on 2.4 GHz Supports secure access with WEP, 802.1x, WPA/WPA2/WPA3-Person al, WPA/WPA2/WPA3-Enterp rise 4 ultra-fast 2.5GBASE-T RJ45 Ethernet ports, IEEE 802.3bz compliant -40 to 75 °C Wide temperature design

Industrial Wi-Fi 7 Access Point

  • Supports 802.11be MU-MIMO 2x2x2 (Backward compatible with 802.11b/g/n/ac/ax)
  • Enjoy smooth streaming and roaming with speeds of 5.8 Gbps on 6 GHz, 2.9 Gbps on 5 GHz, and 700 Mbps on 2.4 GHz
  • Supports secure access with WEP, 802.1x, WPA/WPA2/WPA3-Personal, WPA/WPA2/WPA3-Enterprise
  • 4 ultra-fast 2.5GBASE-T RJ45 Ethernet ports, IEEE 802.3bz compliant
  • -40 to 75 °C Wide temperature design
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-6333BE-4GD-A
Product Name Industrial Wi-Fi 7 Access Point
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products