TE Connectivity Benchtop Crimping Machines 2161300-1

Description
Other Applicator & Product Style : Splice Quality Monitoring : Without Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet
Description
Other Applicator & Product Style : Splice Quality Monitoring : Without Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2161300-1 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2161300-1
Benchtop Crimping Machines 2161300-1
Other Applicator & Product Style : Splice Quality Monitoring : Without Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide

Other


  • Applicator & Product Style : Splice
  • Quality Monitoring : Without
  • Splicing Capability : Yes
  • Split Cycle Operation : No
  • Stroke Length (MM) : 40
  • Wire Stripping : No

Product Availability


  • Applicable Region : Worldwide
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2161300-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2161300-1-ND
Crimpers, Applicators, Presses 2132-2161300-1-ND
AMP 5K/40 CE THRU-SPLICE TERMINA

AMP 5K/40 CE THRU-SPLICE TERMINA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2161300-1 2132-2161300-1-ND
Product Name Benchtop Crimping Machines Crimpers, Applicators, Presses
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1406504-3 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803323-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details