TE Connectivity Benchtop Crimping Machines 2161500-1

Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2161500-1 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2161500-1
Benchtop Crimping Machines 2161500-1
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide

Electrical Characteristics


  • Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase

Other


  • Quality Monitoring : Without
  • Splicing Capability : No
  • Split Cycle Operation : No
  • Stroke Length (MM) : 40
  • Wire Stripping : No

Product Availability


  • Applicable Region : Worldwide
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2161500-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2161500-1-ND
Crimpers, Applicators, Presses 2132-2161500-1-ND
AMP 5K/40 CE TERMINATOR

AMP 5K/40 CE TERMINATOR

Buy Now Datasheet
Amp 5K40 Ce Terminator Rohs Compliant Amp Te Connectivity - 94AC8578 - Newark, An Avnet Company
Chicago, IL, United States
Amp 5K40 Ce Terminator Rohs Compliant Amp Te Connectivity
94AC8578
Amp 5K40 Ce Terminator Rohs Compliant Amp Te Connectivity 94AC8578
AMP 5K40 CE TERMINATOR ROHS COMPLIANT: NA

AMP 5K40 CE TERMINATOR ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2161500-1 2132-2161500-1-ND 94AC8578
Product Name Benchtop Crimping Machines Crimpers, Applicators, Presses Amp 5K40 Ce Terminator Rohs Compliant Amp Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803194-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633964-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 110219-000 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details