Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase
Other Applicator & Product Style : OCEAN, Heavy Duty Mini (HDM) Quality Monitoring : Without Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : Yes
Product Availability Applicable Region : Global
Electrical Characteristics
- Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase
Other
- Applicator & Product Style : OCEAN, Heavy Duty Mini (HDM)
- Quality Monitoring : Without
- Splicing Capability : No
- Split Cycle Operation : No
- Stroke Length (MM) : 40
- Wire Stripping : Yes
Product Availability
- Applicable Region : Global