TE Connectivity Benchtop Crimping Machines 2161500-2

Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : With Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Global
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : With Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Global
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2161500-2 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2161500-2
Benchtop Crimping Machines 2161500-2
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Quality Monitoring : With Splicing Capability : Yes Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Global

Electrical Characteristics


  • Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase

Other


  • Quality Monitoring : With
  • Splicing Capability : Yes
  • Split Cycle Operation : No
  • Stroke Length (MM) : 40
  • Wire Stripping : No

Product Availability


  • Applicable Region : Global
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2161500-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2161500-2-ND
Crimpers, Applicators, Presses 2132-2161500-2-ND
AMP 5K/40 CE TERMINATOR, W/CQM

AMP 5K/40 CE TERMINATOR, W/CQM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2161500-2 2132-2161500-2-ND
Product Name Benchtop Crimping Machines Crimpers, Applicators, Presses
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803407-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633964-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1552164-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details