TE Connectivity Benchtop Crimping Machines 2161700-5

Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Heavy Duty Mini (HDM), OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : Yes Product Availability Applicable Region : Worldwide
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Heavy Duty Mini (HDM), OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : Yes Product Availability Applicable Region : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2161700-5 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2161700-5
Benchtop Crimping Machines 2161700-5
Electrical Characteristics Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Heavy Duty Mini (HDM), OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : No Stroke Length (MM) : 40 Wire Stripping : Yes Product Availability Applicable Region : Worldwide

Electrical Characteristics


  • Operating Voltage Specification : 100-240 V, 50/60 Hz, Single Phase

Other


  • Applicator & Product Style : Heavy Duty Mini (HDM), OCEAN
  • Quality Monitoring : With
  • Splicing Capability : No
  • Split Cycle Operation : No
  • Stroke Length (MM) : 40
  • Wire Stripping : Yes

Product Availability


  • Applicable Region : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2161700-5
Product Name Benchtop Crimping Machines
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579028-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1633773-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633004-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details