Ellsworth Adhesives Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3M 1020BC-25 Electrically Conductive Tape is a single-sided conductive black foil tape that consist of an XYZ-axis conductive black copper foil backing, a conductive acrylic adhesive layer, and a PET... | |
| 3M 1050TC-25 Electrically Conductive Tape is a single-sided conductive foil tape that consists of an XYZ-axis conductive copper foil backing, a conductive acrylic adhesive layer, and a PET release liner. | |
| 3M 1050TC-25 is a single-sided, electrically conductive foil tape that consists of an XYZ-axis conductive copper foil backing, an acrylic adhesive layer, and PET release liner. The product's adhesive is... | |
| 3M 4116 Urethane Foam Tape White is a firm, high density, open-cell foam with pressure-sensitive adhesive on one side. It offers excellent shear strength, and high initial quick stick to... | |
| 3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. | |
| 3M 4314 Urethane Foam Tape Charcoal Gray is a single coated, pressure sensitive, acrylic adhesive that bonds well with glass, stainless steel, treated wood, aluminum, acrylic, and PVC. It is... | |
| 3M 4462 Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and... | |
| 3M 4496B Double Coated Foam Tape Black is a closed-cell, conformable, polyethylene foam tape. This tape uses a high strength acrylic adhesive for excellent initial tack, which bonds a wide... | |
|
3M 5113DFT-50 Electrically Conductive Double-Sided Tape 105 mm x 10 m Roll -- 5113DFT-50 105MM X 10M
|
3M 5113DFT-50 Electrically Conductive Tape is an XYZ-axis double-sided fabric tape (DFT) consisting of a conductive matrix carrier and 3M's innovative new conductive polyolefin pressure sensitive adhesive. The tape provides... |
| 3M 5113SFT-50 Electrically Conductive Tape is an XYZ-axis single-sided fabric tape (SFT) consisting of a conductive matrix carrier and 3M's innovative new conductive polyolefin pressure sensitive adhesive (PSA). This tape... | |
| 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability,... | |
| 3M 5419 Low Static Polyimide Film Tape Gold is a silicone adhesive with a polyimide film backing that is used for electronic components and applications that are sensitive to electrostatic... | |
| 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene,... | |
| 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the... | |
| 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the... | |
| 3M Adhesive Transfer Tape 468MP Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M Adhesive Transfer Tape 9469PC Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers... | |
| 3M Adhesive Transfer Tape F-9473 PC is a very high bond high performance acrylic with 4.2 mil polycoated kraft paper liner. Excellent long term holding power with much higher adhesion... | |
| 3M Adhesive Transfer Tape F-9473 PC with Adhesive 100MP Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and... | |
| 3M Adhesive Transfer Tape F9469 Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers... | |
| 3M Adhesive Transfer Tape F9469 PC Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It... | |
| 3M Aluminum Foil Tape 425 has a 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. It has exceptional heat and light reflection to protect... | |
| 3M Diamond Grade™ 983-32 Red-White is a microplastic marking that enhances the visibility of the rears and sides of trailers and trucks. It features high durability, an easy to remove... | |
| 3M Performance Masking Tape 2308 is a general purpose masking tape that is used for sealing, bundling, holding, general paint masking and a vast number of other jobs that require... | |
| 3M Polyester Film Tape 850 can generally be used for splicing and applications where chemical resistance and/or clean removal is necessary. The silver backing is a transparent polyester with a... | |
| 3M Removable Repositionable Tape 666 Clear is low density, double coated polyethylene tape that is ideal for applications where one or both parts need to be removed or repositioned easily. | |
| 3M Scotch Box Sealing Tape 371 Clear is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Box Sealing Tape 373 White is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Performance Masking Tape 2364 Tan is rubber based adhesive with a crepe paper backing that is used for masking applications in the industrial market. I offers excellent temperature... | |
| 3M Scotch Printable Flatback Paper Tape 256 is a 6.7 mil (0.17 mm) flat stock paper tape with a rubber adhesive that adheres to a variety of film, paper, yarn... | |
| 3M VHB LSE-110WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB Tape 4646 Dark Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets,... | |
| 3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. | |
| 3M VHB Tape 4920 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It... | |
| 3M VHB Tape 4929 Black is a high performance adhesive, which has excellent long-term holding power. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive... | |
| 3M VHB Tape 4941F Gray is made with acrylic foam and used in many interior and exterior bonding applications. It has outstanding durability performance and can replace rivets, spot welds,... | |
| 3M VHB Tape 4950 Acrylic Foam White is a general purpose, double coated adhesive that is used on high surface energy materials, metal, glass, and rigid substrates. It offers high... | |
| 3M VHB Tape 4950 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. | |
| 3M VHB Tape 5930 Black is a very conformable foam with a modified, acrylic adhesive on both sides. It is used for bonding medium low surface energy substrates such as... | |
| 3M Vinyl Tape 471 Green is a high performance, vinyl backed rubber adhesive tape that is ideal for lane and safety markings, color coding, abrasion protection, masking, and other general... | |
| Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or... | |
| Bergquist Bond-Ply 800 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks, heat spreaders, and LED assemblies that require thermal and... | |
| Sika SikaLastomer-95 Isobutylene Tripolymer Tape Gray is a tacky, high performance elastic butyl tape that is used for bonding of galvanized metal, aluminized steel, aluminum, FRPs, silicone polyester, painted glass,... | |
| STM Specialty Tapes Manufacturing D670 Double Coated Tuff Tape III is an aggressive adhesive tape that is highly resistant to moisture and water. Withstands extreme temperature variations including humidity, heat,... | |
| STM Specialty Tapes Manufacturing D739 High Speed Flying Splicing Tape is double-sided, blue color for identification, and has a 1 mil PET film backing. This ultra high tack acrylic adhesive... | |
| STM Specialty Tapes Manufacturing D969 Differential Silicone-Acrylic Tape is double-sided, and includes a permanent bonding acrylic adhesive on one side and a high performance silicone adhesive on the opposite side. | |
| STM Specialty Tapes Manufacturing S160 High Temperature Paper Tape is a single coated tape that can withstand short term temperature exposure up to 325 °F (163 °C). It has a... | |
| STM Specialty Tapes Manufacturing S945 High Temp Silicone Splicing Tape is a single coated tape offering a low profile and high strength for releasing coated surfaces. With a 1 mil... |
| << Prev |