3M 5113SFT-50 Electrically Conductive Tape is an XYZ-axis single-sided fabric tape (SFT) consisting of a conductive matrix carrier and 3M's innovative new conductive polyolefin pressure sensitive adhesive (PSA). This tape provides premium performance including high adhesion, low electrical resistance, long shelf life, improved temperature resistance and excellent grounding and shielding performance. 25 mm x 10 m Roll.
| Ellsworth Adhesives | RS Components, Ltd. | |
|---|---|---|
| Product Category | Adhesive Tapes | Adhesive Tapes |
| Product Number | 5113SFT-50 25MM X 10M | 430017 |
| Product Name | 3M 5113SFT-50 Electrically Conductive Single-Sided Tape 25 mm x 10 m Roll | Electrical Tapes |
| Type | Adhesive Tape; Industrial Tape | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |