3M 3M 425 Aluminum Foil Tape Silver 2 in x 60 yd Roll 7100053630

Description
3M Aluminum Foil Tape 425 has a 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. It has exceptional heat and light reflection to protect against high temperatures and UV degradation. The aluminum foil also serves as a good barrier against moisture, dust, flame, and certain chemicals. 2 in x 60 yd Roll.
Request a Quote Datasheet
Description
3M Aluminum Foil Tape 425 has a 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. It has exceptional heat and light reflection to protect against high temperatures and UV degradation. The aluminum foil also serves as a good barrier against moisture, dust, flame, and certain chemicals. 2 in x 60 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Foil Tape Silver 2 in x 60 yd Roll - 425 2IN X 60YDS - Ellsworth Adhesives
Germantown, WI, USA
3M 425 Aluminum Foil Tape Silver 2 in x 60 yd Roll
425 2IN X 60YDS
3M 425 Aluminum Foil Tape Silver 2 in x 60 yd Roll 425 2IN X 60YDS
3M Aluminum Foil Tape 425 has a 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. It has exceptional heat and light reflection to protect against high temperatures and UV degradation. The aluminum foil also serves as a good barrier against moisture, dust, flame, and certain chemicals. 2 in x 60 yd Roll.

3M Aluminum Foil Tape 425 has a 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. It has exceptional heat and light reflection to protect against high temperatures and UV degradation. The aluminum foil also serves as a good barrier against moisture, dust, flame, and certain chemicals. 2 in x 60 yd Roll.

Supplier's Site Datasheet
3M 7100053630 Aluminum Foil Tape, 2
Chanhassen, MN, United States
3M 7100053630 Aluminum Foil Tape, 2" Wide, 180' Roll
20958
3M 7100053630 Aluminum Foil Tape, 2" Wide, 180' Roll 20958
3M 7100053630 Aluminum Foil Tape Rolls Category: Metal Tape Manufacturer: 3M Width: 2" Roll Length: 180' Thickness: 5 mils Color: Gray Flame resistant Thermally conductive Heat and light reflective Moisture and solvent resistant Outdoor weathering and UV resistant Protects parts from flame and heat damage Operating Temp: -65°F (-54°C) to 300°F (149°C) Seals and protects sensitive surfaces from dust and moisture Transparent acrylic adhesive combined with the rugged, durable backing provides long service life both indoors and out
  • 3M 7100053630 Aluminum Foil Tape Rolls
  • Category: Metal Tape
  • Manufacturer: 3M
  • Width: 2"
  • Roll Length: 180'
  • Thickness: 5 mils
  • Color: Gray
  • Flame resistant
  • Thermally conductive
  • Heat and light reflective
  • Moisture and solvent resistant
  • Outdoor weathering and UV resistant
  • Protects parts from flame and heat damage
  • Operating Temp: -65°F (-54°C) to 300°F (149°C)
  • Seals and protects sensitive surfaces from dust and moisture
  • Transparent acrylic adhesive combined with the rugged, durable backing provides long service life both indoors and out
Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Waytek, Inc.
Product Category Adhesive Tapes Adhesive Tapes
Product Number 425 2IN X 60YDS 20958
Product Name 3M 425 Aluminum Foil Tape Silver 2 in x 60 yd Roll 3M 7100053630 Aluminum Foil Tape, 2" Wide, 180' Roll
Type Foil Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Silver Gray
Backing Aluminum Metal Foil
Adhesive Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
3.6 mil Aluminum Foil Tape - DUCTFOIL 4030 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0036 inches (0.0914 mm)
View Details
E-Z Peel™ Discs - EZ00531 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details