MaxLinear, Inc. Voltage Regulators - Linear SP6260CEK-L/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SP6260CEK-L/TR is a CMOS positive low-noise voltage regulator capable of delivering up to 200mA of continuous output current. It features a fixed output voltage of 2.5V, with a dropout voltage of 150mV at 100mA output. The device operates with a minimum input voltage of 2V and has a maximum input voltage of 6.5V. It offers high ripple rejection with a power supply rejection ratio of 70dB and low output noise of 30µVrms across a frequency range of 10Hz to 100kHz. The SP6260CEK-L/TR is designed for applications in battery-powered and handheld devices, making it suitable for wireless communication and industrial equipment. It comes in a 5-pin SOT-23 package and is RoHS compliant. Typical quiescent current is 25µA, and standby current is as low as 0.1µA, contributing to its efficiency in low-power applications.

Datasheet Summary
Powered by GS/AI

The SP6260CEK-L/TR is a CMOS positive low-noise voltage regulator capable of delivering up to 200mA of continuous output current. It features a fixed output voltage of 2.5V, with a dropout voltage of 150mV at 100mA output. The device operates with a minimum input voltage of 2V and has a maximum input voltage of 6.5V. It offers high ripple rejection with a power supply rejection ratio of 70dB and low output noise of 30µVrms across a frequency range of 10Hz to 100kHz. The SP6260CEK-L/TR is designed for applications in battery-powered and handheld devices, making it suitable for wireless communication and industrial equipment. It comes in a 5-pin SOT-23 package and is RoHS compliant. Typical quiescent current is 25µA, and standby current is as low as 0.1µA, contributing to its efficiency in low-power applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SP6260CEK-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SP6260CEK-L/TR
Voltage Regulators - Linear SP6260CEK-L/TR
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SP6260CEK-L/TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details