The SM72238/NOPB is a micropower linear voltage regulator designed for battery-powered applications. It features a high-accuracy output voltage with a typical quiescent current of 75µA and a low dropout voltage of 40mV at light loads and 380mV at 100mA output. The device ensures a maximum output current of 100mA and exhibits excellent load and line regulation, with typical values of 0.05% and 0.04%, respectively. The temperature coefficient for the output voltage is very low, at 50 to 150 ppm/°C, making it suitable for precision applications. The SM72238 is available in a surface-mount D-Pak package and requires minimal capacitance for stability. It is particularly advantageous in applications where prolonged battery life is critical due to its low quiescent current increase during dropout conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SM72238/NOPB |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |