Texas Instruments PMIC - PMIC - Power Management - Specialized - SN500110C1RGZR SN500110C1RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934447-SN500110C1RGZ R Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller PMIC 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SN500 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 934447-SN500110C1RGZ R Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller PMIC 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SN500 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SN500110C1RGZR - 934447-SN500110C1RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SN500110C1RGZR
934447-SN500110C1RGZR
PMIC - PMIC - Power Management - Specialized - SN500110C1RGZR 934447-SN500110C1RGZR
Manufacturer: Texas Instruments Win Source Part Number: 934447-SN500110C1RGZ R Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller PMIC 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SN500 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934447-SN500110C1RGZR
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller PMIC 48-VQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN500
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Power Management - Specialized - SN500110C1RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SN500110C1RGZR
Power Management - Specialized SN500110C1RGZR
Power Supply Controller PMIC 48-VQFN (7x7)

Power Supply Controller PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 934447-SN500110C1RGZR SN500110C1RGZR
Product Name PMIC - PMIC - Power Management - Specialized - SN500110C1RGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details