Supervisor 1 Channel 8-SOIC
Manufacturer: Exar Corporation
Win Source Part Number: 030704-SP706REN-L
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: SP706REN-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706REN-L can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1016-1228-5-ND | 030704-SP706REN-L | 691-SP706REN-L | SP706REN-L | SP706REN-L | SP706REN-L |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - SP706REN-L | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low | Inverting; Active Low | ||||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |