MaxLinear, Inc. Supervisors SP691ACT-L/TR

Description
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - SP691ACT-L/TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
SP691ACT-L/TR-ND
Supervisors SP691ACT-L/TR-ND
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - SP691ACT-L/TR - 1101435-SP691ACT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP691ACT-L/TR
1101435-SP691ACT-L/TR
PMIC - PMIC - Supervisors - SP691ACT-L/TR 1101435-SP691ACT-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101435-SP691ACT-L/T R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1101435-SP691ACT-L/TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-SP691ACT-L/TR
Voltage Supervisor IC 691-SP691ACT-L/TR
IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: SP691ACT-L/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP691ACT-L/TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: SP691ACT-L/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP691ACT-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - SP691ACT-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SP691ACT-L/TR
Supervisors SP691ACT-L/TR
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Buy Now Datasheet
PMIC - Supervisors - SP691ACT-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP691ACT-L/TR
PMIC - Supervisors SP691ACT-L/TR
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
SP691ACT-L/TR
Supervisory Circuits SP691ACT-L/TR
Supervisory Circuits LW PWR MICRO 5.5V 25mA-250mA BAT SW/OV

Supervisory Circuits LW PWR MICRO 5.5V 25mA-250mA BAT SW/OV

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SP691ACT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SP691ACT-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SP691ACT-L/TR
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number SP691ACT-L/TR-ND 1101435-SP691ACT-L/TR 691-SP691ACT-L/TR SP691ACT-L/TR SP691ACT-L/TR SP691ACT-L/TR SP691ACT-L/TR
Product Name Supervisors PMIC - PMIC - Supervisors - SP691ACT-L/TR Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain Open Drain; Open Drain, Push-Pull
Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC Tape & Reel (TR) SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Threshold 4.65 volts 4.65 volts 4.65 volts 4.65 volts 4.65 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Supervisors - 7122804 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers