Texas Instruments SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit SM72240MFX-4.63/NOPB

Description
SolarMagic 5-Pin Microprocessor Reset Circuit 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SolarMagic 5-Pin Microprocessor Reset Circuit 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit - SM72240MFX-4.63/NOPB - Texas Instruments
Dallas, TX, United States
SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit
SM72240MFX-4.63/NOPB
SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit SM72240MFX-4.63/NOPB
SolarMagic 5-Pin Microprocessor Reset Circuit 5-SOT-23 -40 to 125

SolarMagic 5-Pin Microprocessor Reset Circuit 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - SM72240MFX-4.63/NOPB - 1097170-SM72240MFX-4.63/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SM72240MFX-4.63/NOPB
1097170-SM72240MFX-4.63/NOPB
PMIC - PMIC - Supervisors - SM72240MFX-4.63/NOPB 1097170-SM72240MFX-4.63/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1097170-SM72240MFX-4 .63/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1097170-SM72240MFX-4.63/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-43890-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-43890-2-ND
Supervisors 296-43890-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-43890-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-43890-1-ND
Supervisors 296-43890-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-43890-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-43890-6-ND
Supervisors 296-43890-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
 - SM72240MFX-4.63/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, PDSO5

Supplier's Site Datasheet
PMIC - Supervisors - SM72240MFX-4.63/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SM72240MFX-4.63/NOPB
PMIC - Supervisors SM72240MFX-4.63/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SM72240MFX-4.63/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SM72240MFX-4.63/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SM72240MFX-4.63/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
SM72240MFX-4.63/NOPB
Supervisory Circuits SM72240MFX-4.63/NOPB
Supervisory Circuits 5-pin microprocessor reset circuit 5-SOT-23 -40 to 125

Supervisory Circuits 5-pin microprocessor reset circuit 5-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - SM72240MFX-4.63/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number SM72240MFX-4.63/NOPB 1097170-SM72240MFX-4.63/NOPB 296-43890-2-ND SM72240MFX-4.63/NOPB SM72240MFX-4.63/NOPB SM72240MFX-4.63/NOPB SM72240MFX-4.63/NOPB SM72240MFX-4.63/NOPB
Product Name SM72240 SolarMagic 5-Pin Microprocessor Reset Circuit PMIC - PMIC - Supervisors - SM72240MFX-4.63/NOPB Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details