Texas Instruments PMIC - PMIC - Power Management - Specialized - SN6505BDBVT SN6505BDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1098718-SN6505BDBVT Packaging: Reel - TR Applications: Transformer Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 1.56mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1098718-SN6505BDBVT Packaging: Reel - TR Applications: Transformer Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 1.56mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SN6505BDBVT - 1098718-SN6505BDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SN6505BDBVT
1098718-SN6505BDBVT
PMIC - PMIC - Power Management - Specialized - SN6505BDBVT 1098718-SN6505BDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1098718-SN6505BDBVT Packaging: Reel - TR Applications: Transformer Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 1.56mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1098718-SN6505BDBVT
Packaging: Reel - TR
Applications: Transformer Driver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.25 V to 5.5 V
Operating Supply Current: 1.56mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Power Management - Specialized - SN6505BDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SN6505BDBVT
Power Management - Specialized SN6505BDBVT
Transformer Driver PMIC SOT-23-6

Transformer Driver PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1098718-SN6505BDBVT SN6505BDBVT
Product Name PMIC - PMIC - Power Management - Specialized - SN6505BDBVT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Open Drain, Active Low, Push Pull
View Details