MaxLinear, Inc. Voltage Regulators - Linear SPX1117T-L-3-3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-3
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX1117T-L-3-3 is a low power linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 800mA. It features a low dropout voltage of 1.1V at full load, making it suitable for battery-powered applications and portable devices. The device operates efficiently with a low quiescent current, which increases as the output current decreases, enhancing overall efficiency. This regulator is housed in a compact 3-pin SOT-223 surface mount package and is stable with a minimum output capacitor of 2.2µF, although a 10µF capacitor is recommended for unconditional stability. It includes protection features such as overcurrent and thermal protection, ensuring reliable operation under various conditions. The SPX1117T-L-3-3 is compliant with RoHS standards and is suitable for a range of applications, including desktop PC servers, graphic/video cards, and industrial equipment.

Datasheet Summary
Powered by GS/AI

The SPX1117T-L-3-3 is a low power linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 800mA. It features a low dropout voltage of 1.1V at full load, making it suitable for battery-powered applications and portable devices. The device operates efficiently with a low quiescent current, which increases as the output current decreases, enhancing overall efficiency. This regulator is housed in a compact 3-pin SOT-223 surface mount package and is stable with a minimum output capacitor of 2.2µF, although a 10µF capacitor is recommended for unconditional stability. It includes protection features such as overcurrent and thermal protection, ensuring reliable operation under various conditions. The SPX1117T-L-3-3 is compliant with RoHS standards and is suitable for a range of applications, including desktop PC servers, graphic/video cards, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX1117T-L-3-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX1117T-L-3-3
Voltage Regulators - Linear SPX1117T-L-3-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX1117T-L-3-3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1921263 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details