The SP813MCN-L is a low power microprocessor supervisory circuit designed to enhance system reliability in digital applications. It features a precision voltage monitor with a reset threshold of 4.65V, ensuring proper operation during power fluctuations. The device includes a watchdog timer with a timeout of 1.6 seconds, a debounced manual reset input, and can assert a reset down to a supply voltage of 1.1V. With a maximum supply current of 60mA, it is suitable for various applications, including automotive systems, computers, and intelligent instruments. The SP813MCN-L is available in multiple package options, including 8-pin PDIP, NSOIC, and mSOIC, and is functionally compatible with industry-standard supervisory circuits. Its operational temperature range is from 0°C to 70°C, making it suitable for standard environmental conditions.
IC SUPERVISOR LOW POWER MPU CCT
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SP813MCN-L | SP813MCN-L |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |