MaxLinear, Inc. Supervisors SP691AEN-L

Description
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 1016-1223-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1016-1223-5-ND
Supervisors 1016-1223-5-ND
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-SP691AEN-L
Voltage Supervisor IC 691-SP691AEN-L
IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: SP691AEN-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP691AEN-L can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: SP691AEN-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP691AEN-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - SP691AEN-L - 337700-SP691AEN-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP691AEN-L
337700-SP691AEN-L
PMIC - PMIC - Supervisors - SP691AEN-L 337700-SP691AEN-L
Manufacturer: Exar Corporation Win Source Part Number: 337700-SP691AEN-L Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Family Name: SP691A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Alternative Parts (Cross-Reference): SP691AEN/TR; SP691AEN; SP691AEP-L; SP691AET-L; Introduction Date: August 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 337700-SP691AEN-L
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Family Name: SP691A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): SP691AEN/TR; SP691AEN; SP691AEP-L; SP691AET-L;
Introduction Date: August 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - SP691AEN-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP691AEN-L
PMIC - Supervisors SP691AEN-L
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet
Supervisors - SP691AEN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SP691AEN-L
Supervisors SP691AEN-L
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SP691AEN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SP691AEN-L
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SP691AEN-L
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1016-1223-5-ND 691-SP691AEN-L 337700-SP691AEN-L SP691AEN-L SP691AEN-L SP691AEN-L
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - SP691AEN-L PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain; Open Drain, Push-Pull Open Drain
Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tube SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-D111TR-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3
Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details