onsemi 4.0V Voltage Supervisor IC SPP303LSN40T1G

Description
IC SUPERVISOR 4.0V SPEC FOR CONT Product overview: SPP303LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SPP303LSN40T1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SUPERVISOR 4.0V SPEC FOR CONT Product overview: SPP303LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SPP303LSN40T1G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.0V Voltage Supervisor IC - 691-SPP303LSN40T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.0V Voltage Supervisor IC
691-SPP303LSN40T1G
4.0V Voltage Supervisor IC 691-SPP303LSN40T1G
IC SUPERVISOR 4.0V SPEC FOR CONT Product overview: SPP303LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SPP303LSN40T1G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 4.0V SPEC FOR CONT Product overview: SPP303LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SPP303LSN40T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1320529-SPP303LSN40T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1320529-SPP303LSN40T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320529-SPP303LSN40T1G
Manufacturer: onsemi Win Source Part Number: 1320529-SPP303LSN40T 1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-SPP303LSN40T1G, ONSONSSPP303LSN40T1G Base Product Number: SPP303 RoHS Status: Not applicable

Manufacturer: onsemi
Win Source Part Number: 1320529-SPP303LSN40T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 2156-SPP303LSN40T1G,ONSONSSPP303LSN40T1G
Base Product Number: SPP303
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SPP303LSN40T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SPP303LSN40T1G
IC SUPERVISOR 4.0V SPEC FOR CONT

IC SUPERVISOR 4.0V SPEC FOR CONT

Supplier's Site
Supervisors - SPP303LSN40T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SPP303LSN40T1G
Supervisors SPP303LSN40T1G
Supervisor Channel

Supervisor Channel

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-SPP303LSN40T1G 1320529-SPP303LSN40T1G SPP303LSN40T1G SPP303LSN40T1G
Product Name 4.0V Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details