Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized SN6505DQDBVRQ1

Description
Win Source Part Number: 1253129-SN6505DQDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Transformer Driver Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.56mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN6505DQDBVRQ1DK R,296-SN6505DQDBVRQ1 TR,296-SN6505DQDBVRQ 1CT Base Product Number: SN6505
Request a Quote Datasheet
Description
Win Source Part Number: 1253129-SN6505DQDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Transformer Driver Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.56mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN6505DQDBVRQ1DK R,296-SN6505DQDBVRQ1 TR,296-SN6505DQDBVRQ 1CT Base Product Number: SN6505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253129-SN6505DQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253129-SN6505DQDBVRQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253129-SN6505DQDBVRQ1
Win Source Part Number: 1253129-SN6505DQDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Transformer Driver Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.56mA Voltage - Supply: 2.25V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN6505DQDBVRQ1DK R,296-SN6505DQDBVRQ1 TR,296-SN6505DQDBVRQ 1CT Base Product Number: SN6505

Win Source Part Number: 1253129-SN6505DQDBVRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Transformer Driver
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 1.56mA
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN6505DQDBVRQ1DKR,296-SN6505DQDBVRQ1TR,296-SN6505DQDBVRQ1CT
Base Product Number: SN6505

Buy Now Datasheet
Power Management - Specialized - SN6505DQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SN6505DQDBVRQ1
Power Management - Specialized SN6505DQDBVRQ1
Transformer Driver PMIC SOT-23-6

Transformer Driver PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253129-SN6505DQDBVRQ1 SN6505DQDBVRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details