The SP809EK-L-4-6/TR is a low power microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It features a guaranteed reset valid down to a supply voltage of 0.9V, making it suitable for applications where low voltage operation is critical. The device asserts a reset signal for at least 140ms after the supply voltage has risen above the reset threshold, ensuring reliable operation during power fluctuations. With an ultra-low supply current of 1OºA, the SP809 is ideal for portable electronic devices, including digital cameras and electrical power meters. It is available in a compact 3-pin SOT-23 package, which facilitates integration into space-constrained designs. The device offers internally fixed reset thresholds of 2.3V, 2.6V, 2.9V, 3.1V, 4.4V, and 4.6V, with a voltage threshold tolerance of 1.5%. The SP809EK-L-4-6/TR is suitable for engineers looking for a reliable and efficient supervisory solution for their projects.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer: Exar Corporation
Win Source Part Number: 116129-SP809EK-L-4-6
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1016-1601-2-ND | 116129-SP809EK-L-4-6/TR | SP809EK-L-4-6/TR | SP809EK-L-4-6/TR | SP809EK-L-4-6/TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - SP809EK-L-4-6/TR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |