MaxLinear, Inc. PMIC - PMIC - Supervisors - SP809NEK-L-4-6/TR SP809NEK-L-4-6/TR

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 801620-SP809NEK-L-4- 6/TR Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.6V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 801620-SP809NEK-L-4- 6/TR Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.6V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SP809NEK-L-4-6/TR - 801620-SP809NEK-L-4-6/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP809NEK-L-4-6/TR
801620-SP809NEK-L-4-6/TR
PMIC - PMIC - Supervisors - SP809NEK-L-4-6/TR 801620-SP809NEK-L-4-6/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 801620-SP809NEK-L-4- 6/TR Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.6V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 801620-SP809NEK-L-4-6/TR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.6V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - 1016-1869-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1016-1869-2-ND
Supervisors 1016-1869-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-SP809NEK-L-4-6/TR
SOT23 Voltage Supervisor IC 691-SP809NEK-L-4-6/TR
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: SP809NEK-L-4-6/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP809NEK-L-4-6/T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: SP809NEK-L-4-6/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP809NEK-L-4-6/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SP809NEK-L-4-6/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SP809NEK-L-4-6/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SP809NEK-L-4-6/TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
PMIC - Supervisors - SP809NEK-L-4-6/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP809NEK-L-4-6/TR
PMIC - Supervisors SP809NEK-L-4-6/TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - SP809NEK-L-4-6/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 801620-SP809NEK-L-4-6/TR 1016-1869-2-ND 691-SP809NEK-L-4-6/TR SP809NEK-L-4-6/TR SP809NEK-L-4-6/TR SP809NEK-L-4-6/TR
Product Name PMIC - PMIC - Supervisors - SP809NEK-L-4-6/TR Supervisors SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 4.6 volts 4.6 volts 4.6 volts 4.6 volts 4.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1922232 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details