Supervisor 1 Channel 8-MSOP
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257646-SP706TEU-L/T
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: SP706TEU-L/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706TEU-L/TR can be used for catalog matching and distributor lookup.
Supervisory Circuits LOW PWR MICROPROCESSOR
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
IC MPU SUPERVISORY CIRCUIT 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SP706TEU-L/TR-ND | 1257646-SP706TEU-L/TR | 691-SP706TEU-L/TR | SP706TEU-L/TR | SP706TEU-L/TR | SP706TEU-L/TR | SP706TEU-L/TR | 3417-SP706TEU-L/TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - SP706TEU-L/TR | Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC MPU SUPERVISORY CIRCUIT 8MSOP |
| Features | Manual Reset | |||||||
| Output Options | Active Low | Inverting; Active Low | ||||||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | Tape & Reel (TR) | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | MSOP | ||
| Threshold | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |