Texas Instruments PMIC - PMIC - Battery Management - SN72PV195DBT SN72PV195DBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 896369-SN72PV195DBT Series: * Features: Battery IC Package: Reel - TR Family Name: SN72PV195 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 896369-SN72PV195DBT Series: * Features: Battery IC Package: Reel - TR Family Name: SN72PV195 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - SN72PV195DBT - 896369-SN72PV195DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - SN72PV195DBT
896369-SN72PV195DBT
PMIC - PMIC - Battery Management - SN72PV195DBT 896369-SN72PV195DBT
Manufacturer: Texas Instruments Win Source Part Number: 896369-SN72PV195DBT Series: * Features: Battery IC Package: Reel - TR Family Name: SN72PV195 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896369-SN72PV195DBT
Series: *
Features: Battery IC
Package: Reel - TR
Family Name: SN72PV195
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
SN72PV195DBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management SN72PV195DBT
IC BATT MGMT SGL CHANNEL

IC BATT MGMT SGL CHANNEL

Supplier's Site
Battery Management - SN72PV195DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
SN72PV195DBT
Battery Management SN72PV195DBT
Battery IC

Battery IC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 896369-SN72PV195DBT SN72PV195DBT SN72PV195DBT
Product Name PMIC - PMIC - Battery Management - SN72PV195DBT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details