Texas Instruments PMIC - PMIC - Power Management - Specialized - SN6505ADBVR SN6505ADBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 804996-SN6505ADBVR Packaging: Reel Mounting Style: SMD Applications: Transformer Driver Current - Supply: 1mA Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804996-SN6505ADBVR Packaging: Reel Mounting Style: SMD Applications: Transformer Driver Current - Supply: 1mA Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SN6505ADBVR - 804996-SN6505ADBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SN6505ADBVR
804996-SN6505ADBVR
PMIC - PMIC - Power Management - Specialized - SN6505ADBVR 804996-SN6505ADBVR
Manufacturer: Texas Instruments Win Source Part Number: 804996-SN6505ADBVR Packaging: Reel Mounting Style: SMD Applications: Transformer Driver Current - Supply: 1mA Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 804996-SN6505ADBVR
Packaging: Reel
Mounting Style: SMD
Applications: Transformer Driver
Current - Supply: 1mA
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now Datasheet
Power Management - Specialized - SN6505ADBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SN6505ADBVR
Power Management - Specialized SN6505ADBVR
Transformer Driver PMIC SOT-23-6

Transformer Driver PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 804996-SN6505ADBVR SN6505ADBVR
Product Name PMIC - PMIC - Power Management - Specialized - SN6505ADBVR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details