Power Supply Management Circuit, Fixed, 1 Channel, PDSO8, LEAD FREE, PLASTIC, SOIC-8 Product overview: SP706TEN-L/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706TEN-L/TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor 1 Channel 8-SOIC
Manufacturer: Exar Corporation
Win Source Part Number: 092606-SP706TEN-L/TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Family Name: SP706T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): ASM706RCSAF; ASM706TESA-T; ASM706SCSAF;
Introduction Date: October 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL 8SOIC
MP SUPERVISORY CIRCUIT, 3.08V, NSOIC-8; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:NSOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits LOW PWR MICROPROCESSOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-SP706TEN-L/TR | 1016-SP706TEN-L/TRDKR-ND | 092606-SP706TEN-L/TR | SP706TEN-L/TR | 78AC4788 | 493-SP706TEN-L/TR | SP706TEN-L/TR | SP706TEN-L/TR | SP706TEN-L/TR |
| Product Name | SOIC Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - SP706TEN-L/TR | PMIC - Supervisors | Mp Supervisory Circuit, 3.08V, Nsoic-8; Threshold Voltage Max Linear | IC SUPERVISOR 1 CHANNEL 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Supply Voltage | 1 to ? volts | 1 to 5.5 volts | 3.3 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Manual Reset | ||||||||
| Output Options | Active Low | Inverting; Active Low |