MaxLinear, Inc. Supervisors SP810EK-L-2-6/TR

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - SP810EK-L-2-6/TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - SP810EK-L-2-6/TR - 212009-SP810EK-L-2-6/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP810EK-L-2-6/TR
212009-SP810EK-L-2-6/TR
PMIC - PMIC - Supervisors - SP810EK-L-2-6/TR 212009-SP810EK-L-2-6/TR
Manufacturer: Exar Corporation Win Source Part Number: 212009-SP810EK-L-2-6 /TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 212009-SP810EK-L-2-6/TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-SP810EK-L-2-6/TR
SOT23 Voltage Supervisor IC 691-SP810EK-L-2-6/TR
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: SP810EK-L-2-6/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP810EK-L-2-6/TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: SP810EK-L-2-6/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP810EK-L-2-6/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - SP810EK-L-2-6/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP810EK-L-2-6/TR
PMIC - Supervisors SP810EK-L-2-6/TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - SP810EK-L-2-6/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SP810EK-L-2-6/TR
Supervisors SP810EK-L-2-6/TR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SP810EK-L-2-6/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SP810EK-L-2-6/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SP810EK-L-2-6/TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number SP810EK-L-2-6/TR-ND 212009-SP810EK-L-2-6/TR 691-SP810EK-L-2-6/TR SP810EK-L-2-6/TR SP810EK-L-2-6/TR SP810EK-L-2-6/TR
Product Name Supervisors PMIC - PMIC - Supervisors - SP810EK-L-2-6/TR SOT23 Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details