MaxLinear, Inc. PMIC - PMIC - Supervisors - SP691ACT-L SP691ACT-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 107874-SP691ACT-L Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 107874-SP691ACT-L Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SP691ACT-L - 107874-SP691ACT-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP691ACT-L
107874-SP691ACT-L
PMIC - PMIC - Supervisors - SP691ACT-L 107874-SP691ACT-L
Manufacturer: Exar Corporation Win Source Part Number: 107874-SP691ACT-L Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 107874-SP691ACT-L
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 1016-1893-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1016-1893-5-ND
Supervisors 1016-1893-5-ND
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-SP691ACT-L
Voltage Supervisor IC 691-SP691ACT-L
IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: SP691ACT-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP691ACT-L can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: SP691ACT-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP691ACT-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - SP691ACT-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP691ACT-L
PMIC - Supervisors SP691ACT-L
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet
Supervisors - SP691ACT-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SP691ACT-L
Supervisors SP691ACT-L
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SP691ACT-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SP691ACT-L
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SP691ACT-L
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 107874-SP691ACT-L 1016-1893-5-ND 691-SP691ACT-L SP691ACT-L SP691ACT-L SP691ACT-L
Product Name PMIC - PMIC - Supervisors - SP691ACT-L Supervisors Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low; Active High Open Drain; Active Low; Active High Open Drain; Open Drain, Push-Pull Open Drain
Type SOIC; 16-SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" Tube SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details