IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: SP706REU-L/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706REU-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806235-SP706REU-L/TR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Reset: Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.63V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supervisor 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-SP706REU-L/TR | 806235-SP706REU-L/TR | SP706REU-L/TR-ND | SP706REU-L/TR | SP706REU-L/TR | SP706REU-L/TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - SP706REU-L/TR | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |