Texas Instruments PMIC - PMIC - Power Management - Specialized - SN6505BDBVR SN6505BDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803425-SN6505BDBVR Packaging: Reel Mounting Style: SMD Applications: Transformer Driver Current - Supply: 1.56mA Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803425-SN6505BDBVR Packaging: Reel Mounting Style: SMD Applications: Transformer Driver Current - Supply: 1.56mA Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SN6505BDBVR - 803425-SN6505BDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SN6505BDBVR
803425-SN6505BDBVR
PMIC - PMIC - Power Management - Specialized - SN6505BDBVR 803425-SN6505BDBVR
Manufacturer: Texas Instruments Win Source Part Number: 803425-SN6505BDBVR Packaging: Reel Mounting Style: SMD Applications: Transformer Driver Current - Supply: 1.56mA Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 803425-SN6505BDBVR
Packaging: Reel
Mounting Style: SMD
Applications: Transformer Driver
Current - Supply: 1.56mA
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now Datasheet
Power Management - Specialized - SN6505BDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SN6505BDBVR
Power Management - Specialized SN6505BDBVR
Transformer Driver PMIC SOT-23-6

Transformer Driver PMIC SOT-23-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 803425-SN6505BDBVR SN6505BDBVR
Product Name PMIC - PMIC - Power Management - Specialized - SN6505BDBVR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers