IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: SP813LCN-L/TR from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP813LCN-L/TR can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1101450-SP813LCN-L/T
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Supervisor 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-SP813LCN-L/TR | 1101450-SP813LCN-L/TR | SP813LCN-L/TR-ND | SP813LCN-L/TR | SP813LCN-L/TR | SP813LCN-L/TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - SP813LCN-L/TR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Threshold | 4.65 volts | 4.65 volts | 4.65 volts | 4.65 volts | 4.65 volts |