MAXLINEAR, INC.
SP693ACP-L -- SUPERVISORS
MaxLinear, Inc.
Supervisors
SP693ACP-L
Description
Supervisor Channel
-
Quarktwin Technology Ltd.
Datasheet
Description
Supervisor Channel
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SP693ACP-L |
|
Product Name
|
Supervisors |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
10
Output Options
Programmable
Type
40-VFQFN Exposed Pad, CSP
View Details
Number of Supplies
1
Output Options
Open Drain; Active High; Open Drain, Active High
Type
SOT-23; Sot-23
View Details
Type
SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ
20000 µA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
70000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details