MaxLinear, Inc. Voltage Regulators - Linear SPX1585AT-L-3-3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3
Datasheet
Datasheet Summary
Powered by GS/AI

The SPX1585AT-L-3-3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 5A. It features a low dropout voltage of 1.1V at full load, making it suitable for applications where efficient voltage regulation is required from a supply voltage as low as 4.8V. The device offers tight load and line regulation, ensuring stable output under varying conditions. This regulator includes built-in current and thermal limiting for protection against overload conditions. It is packaged in a standard 3-terminal TO-263 form factor, facilitating easy integration into various electronic designs. The SPX1585AT-L-3-3 is particularly well-suited for powering devices such as sound cards, PC supplies, and portable instrumentation, as well as serving as a post-regulator for switching power supplies.

Datasheet Summary
Powered by GS/AI

The SPX1585AT-L-3-3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 5A. It features a low dropout voltage of 1.1V at full load, making it suitable for applications where efficient voltage regulation is required from a supply voltage as low as 4.8V. The device offers tight load and line regulation, ensuring stable output under varying conditions. This regulator includes built-in current and thermal limiting for protection against overload conditions. It is packaged in a standard 3-terminal TO-263 form factor, facilitating easy integration into various electronic designs. The SPX1585AT-L-3-3 is particularly well-suited for powering devices such as sound cards, PC supplies, and portable instrumentation, as well as serving as a post-regulator for switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SPX1585AT-L-3-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SPX1585AT-L-3-3
Voltage Regulators - Linear SPX1585AT-L-3-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SPX1585AT-L-3-3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details