Manufacturer: Texas Instruments
Win Source Part Number: 138172-SM72295MAE/NO
Packaging: Reel - TR
Applications: Photovoltaics
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 7 V, 8 V to 14 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Photovoltaics PMIC 28-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 138172-SM72295MAE/NOPB | SM72295MAE/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - SM72295MAE/NOPB | Power Management - Specialized |
| Output Options | Inverting |