MaxLinear, Inc. PMIC - PMIC - Supervisors - SP705CU-L SP705CU-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257617-SP705CU-L Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.exar.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257617-SP705CU-L Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.exar.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SP705CU-L - 1257617-SP705CU-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP705CU-L
1257617-SP705CU-L
PMIC - PMIC - Supervisors - SP705CU-L 1257617-SP705CU-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257617-SP705CU-L Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.exar.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257617-SP705CU-L
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - SP705CU-L-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
SP705CU-L-ND
Supervisors SP705CU-L-ND
Supervisor 1 Channel 8-MSOP

Supervisor 1 Channel 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-SP705CU-L
Voltage Supervisor IC 691-SP705CU-L
IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: SP705CU-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP705CU-L can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: SP705CU-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP705CU-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - SP705CU-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP705CU-L
PMIC - Supervisors SP705CU-L
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - SP705CU-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SP705CU-L
Supervisors SP705CU-L
Supervisor 1 Channel 8-MSOP

Supervisor 1 Channel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SP705CU-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SP705CU-L
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SP705CU-L
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1257617-SP705CU-L SP705CU-L-ND 691-SP705CU-L SP705CU-L SP705CU-L SP705CU-L
Product Name PMIC - PMIC - Supervisors - SP705CU-L Supervisors Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low
Type SSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tube SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details