MaxLinear, Inc. Supervisors SP706EN-L

Description
Supervisor 1 Channel 8-SOIC
Request a Quote
Description
Supervisor 1 Channel 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP706EN-L is a low power microprocessor supervisory circuit designed to enhance the reliability and efficiency of microprocessor and digital systems. It features a precision voltage monitor with a reset threshold of 4.40V, ensuring proper operation during power fluctuations. The device provides a 200ms reset pulse width and includes a debounced manual reset input, making it suitable for applications requiring reliable power monitoring. With a maximum supply current of 60µA, the SP706EN-L is energy-efficient, making it ideal for battery-operated devices. It also incorporates an independent watchdog timer with a timeout period of 1.6 seconds, which helps prevent system failures due to software malfunctions. The device operates within a voltage range of 1.1V to 5.5V and is available in an 8-pin NSOIC package, ensuring compatibility with various designs. The SP706EN-L is particularly well-suited for use in automotive systems, industrial instruments, and medical devices, where critical monitoring of power supply is essential. Its robust specifications and features make it a reliable choice for engineers looking to improve system performance and safety.

Datasheet Summary
Powered by GS/AI

The SP706EN-L is a low power microprocessor supervisory circuit designed to enhance the reliability and efficiency of microprocessor and digital systems. It features a precision voltage monitor with a reset threshold of 4.40V, ensuring proper operation during power fluctuations. The device provides a 200ms reset pulse width and includes a debounced manual reset input, making it suitable for applications requiring reliable power monitoring. With a maximum supply current of 60µA, the SP706EN-L is energy-efficient, making it ideal for battery-operated devices. It also incorporates an independent watchdog timer with a timeout period of 1.6 seconds, which helps prevent system failures due to software malfunctions. The device operates within a voltage range of 1.1V to 5.5V and is available in an 8-pin NSOIC package, ensuring compatibility with various designs. The SP706EN-L is particularly well-suited for use in automotive systems, industrial instruments, and medical devices, where critical monitoring of power supply is essential. Its robust specifications and features make it a reliable choice for engineers looking to improve system performance and safety.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 1016-1227-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1016-1227-5-ND
Supervisors 1016-1227-5-ND
Supervisor 1 Channel 8-SOIC

Supervisor 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-SP706EN-L
Voltage Supervisor IC 691-SP706EN-L
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: SP706EN-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706EN-L can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: SP706EN-L from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP706EN-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - SP706EN-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP706EN-L
PMIC - Supervisors SP706EN-L
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SP706EN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SP706EN-L
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SP706EN-L
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - SP706EN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SP706EN-L
Supervisors SP706EN-L
Supervisor 1 Channel 8-SOIC

Supervisor 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1016-1227-5-ND 691-SP706EN-L SP706EN-L SP706EN-L SP706EN-L
Product Name Supervisors Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Active Low
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Threshold 4.4 volts 4.4 volts 4.4 volts 4.4 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1901542P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details