Schaeffler Technologies AG & Co. KG Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Product Name Notes
Rolling bearings Rolling bearings generally comprise two bearing rings with integral raceways. Rolling elements are arranged between the rings and roll on the raceways. Rolling elements can be balls, cylindrical...
Series BXRE High load rating, dimensions in accordance with DIN 625-1 Long rating life Downsizing possible  Downsizing? Or Significantly Higher Load Carrying Capacity? It™s Your Choice!  Downsizing BXRE...
Axial cylindrical roller bearings Axial cylindrical roller bearings comprise axial cylindrical roller and cage assemblies and shaft and housing locating washers. The bearings have particularly small axial section height, have...
Axial spherical roller bearings are single row, self-aligning roller bearings. They comprise solid shaft and housing washers and asymmetrical barrel rollers with cages. The cage holds the roller and cage...
Barrel roller bearings are single row, self-aligning roller bearings. They comprise solid outer rings with a concave raceway, solid inner rings with two ribs and a cylindrical or tapered bore...
Crossed roller bearings are bearings for precision applications that correspond in their dimensions to ISO dimension series 18 in accordance with DIN 616. They comprise outer rings, inner rings, rolling...
Cylindrical roller bearings of this type are double row precision bearings for machine tools. They allow radially rigid, high precision bearing arrangements and are mainly used for the radial support...
Cylindrical roller bearings with snap ring grooves are full complement, self-retaining units comprising solid inner and outer rings, rib-guided cylindrical rollers and sealing rings. The outer rings have grooves for...
Full complement cylindrical roller bearings have solid inner and outer rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have extremely high...
INA slewing rings are known worldwide as premium products in the field of rolling bearing technology. These machine elements have proved themselves many times over, have high load carrying capacity,...
Low-friction cylindrical roller bearings LSL and ZSL are single row, self-retaining and correspond to dimension series 23. The bearings have solid outer rings with two ribs, while the inner rings...
Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two...
Single row cylindrical roller bearings with cage are units comprising solid inner and outer rings together with cylindrical roller and cage assemblies. The outer rings have rigid ribs on both...
Spherical roller bearings are double row, self-retaining units comprising solid outer rings with a concave raceway, solid inner rings and barrel rollers with cages. The inner rings with cylindrical or...
Tapered roller bearings comprise solid inner and outer rings with tapered raceways and tapered rollers with cages. The bearings are not self-retaining. As a result, the inner ring together with...
Yoke type track rollers Yoke type track rollers are single or double row units fitted on studs. They comprise thick-walled outer rings with a profiled outside surface and needle roller...