INA Brand / Radial Roller Bearing / Radial Roller Bearing Na..-xl
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1913815 | NA4903-XL |
| Product Name | Roller Bearings | Needle Roller Bearings |
| Design Units | Metric | Metric |
| Bore | 0.6693 inch (17.000 mm) | 0.6693 inch (17.000 mm) |
| Outside Diameter | 1.1811 inch (30.000 mm) | 1.1811 inch (30.000 mm) |